EN
  • EN
  • DE

INA180B2QDBVRQ1

Part No INA180B2QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5  /  Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 210 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 197µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA180B2QDBVRQ1TR,296-INA180B2QDBVRQ1DKR,296-INA180B2QDBVRQ1CT
Standard Package 3,000
Win Source Part Number 1140048-INA180B2QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA180B2QDBVRQ1 CAD Model

Description

Product Overview: INA180B2QDBVRQ1 from Texas Instruments

The INA180B2QDBVRQ1 is a high-precision, automotive-grade current sense amplifier designed by Texas Instruments (TI) to cater to the demanding requirements of automotive and industrial applications. This current-sense amplifier is known for its low power consumption and high accuracy, making it an ideal choice for battery management systems, motor control, and power management tasks.

Key Features

  • Automotive Qualified: The INA180B2QDBVRQ1 meets the stringent AEC-Q100 standards, ensuring reliable performance under the harsh conditions typically found in automotive environments.
  • Wide Input Common-Mode Range: This device supports a common-mode voltage range from -0.2V to +26V, which allows for versatile use in systems with varying ground potentials.
  • Low Quiescent Current: At a mere 260 μA, the quiescent current is low enough to be a negligible load in most applications, making it suitable for always-on systems and battery-powered applications.
  • High Accuracy: The INA180B2QDBVRQ1 offers an excellent accuracy level, which is essential for precise current measurement and control.
  • Voltage Output: This current-sense amplifier provides a voltage output that increases with the current flowing through the sense resistor, allowing for easy interfacing with analog-to-digital converters (ADCs) or other monitoring circuitry.
  • Gain Options: Available in multiple gain options, the INA180B2QDBVRQ1 allows designers to select the appropriate gain value for their specific application, ensuring optimal performance.

Applications

The INA180B2QDBVRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive battery management systems
  • Overcurrent protection
  • Motor control
  • Power management
  • Energy metering

Package and Reliability

Encased in the compact SOT-23 package, the INA180B2QDBVRQ1 is designed for space-constrained applications. Its robust design ensures long-term reliability, a critical factor for automotive and industrial systems that require extended operational lifetimes.

With its combination of precision, low power, and robustness, the INA180B2QDBVRQ1 from Texas Instruments stands out as a top choice for designers seeking a reliable current sensing solution in their automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3667 $51.3380
335+ $0.3009 $100.8015
515+ $0.2915 $150.1225
710+ $0.2821 $200.2910
920+ $0.2727 $250.8840
1,230+ $0.2445 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess