EN
  • EN
  • DE

INA183A3IDBVR

Part No INA183A3IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 0.4V/µs
Gain Bandwidth Product 14 kHz
Current - Input Bias 30 µA
Voltage - Input Offset 25 µV
Current - Supply 83µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357411-INA183A3IDBVR
Ultra Librarian 3D Model Ultra Librarian INA183A3IDBVR CAD Model

Description

Product Overview: INA183A3IDBVR from Texas Instruments

The INA183A3IDBVR is a high-precision, low-power, current-sense amplifier from Texas Instruments (TI), designed to monitor current in precision control systems. It is an integral component for a variety of applications, including power management, battery chargers, and overcurrent protection circuits. This current-sense amplifier is known for its accuracy and efficiency, making it a popular choice in the industry.

Key Features

  • Accuracy: The INA183 offers a high accuracy with a low offset voltage (VOS) of 35 µV (max) and a gain error of 0.1% (max), ensuring precise current measurement for critical applications.
  • Wide Common-Mode Range: With a common-mode voltage range from –0.2 V to +26 V, it is suitable for a variety of systems that experience large voltage swings or operate at high voltages.
  • Multiple Gain Options: The device is available in four gain options (20 V/V, 50 V/V, 100 V/V, and 200 V/V), providing flexibility to designers in selecting the appropriate gain for their specific application.
  • Low Power: It has a quiescent current of 260 µA (typ), which is beneficial for power-sensitive applications.
  • Operating Temperature Range: The INA183 can operate over an extended industrial temperature range of –40°C to +125°C, making it suitable for harsh environments.

Package and Integration

The INA183A3IDBVR is packaged in a compact SOT-23 (DBV) package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant board space.

Applications

Due to its versatility and high performance, the INA183A3IDBVR is well-suited for a wide range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Portable and wearable electronics
  • Motor control systems
  • Overcurrent and fault detection

With its robust feature set and reliable performance, the INA183A3IDBVR from Texas Instruments stands out as a preferred choice for designers looking to implement precise current-sensing solutions in their products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3666 $54.6640
80+ $1.2802 $102.4160
125+ $1.2369 $154.6125
175+ $1.1504 $201.3200
230+ $1.1072 $254.6560
285+ $1.0639 $303.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess