EN
  • EN
  • DE

INA190A5IRSWR

Part No INA190A5IRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN / Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 27 kHz
-3db Bandwidth 27 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 2 µV
Current - Supply 40µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA190A5IRSWR-ND,296-51133-1,296-51133-2,296-51133-6
Standard Package 3,000
Win Source Part Number 1321028-INA190A5IRSWR
Ultra Librarian 3D Model Ultra Librarian INA190A5IRSWR CAD Model

Description

Product Overview: INA190A5IRSWR from Texas Instruments

The INA190A5IRSWR is a high-precision current sense amplifier from Texas Instruments, designed to provide industry-leading performance for power management and control in a wide range of applications. This current shunt monitor is part of the INA190 series, which is renowned for its accuracy, low power consumption, and ease of use.

Key Features

  • High Accuracy: The INA190A5IRSWR offers excellent accuracy with a gain error of only 0.1% (max) and low offset voltage, making it suitable for precise current measurement.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, allowing for versatile applications in systems with varying ground potentials.
  • Low Quiescent Current: With a low quiescent current of 260 µA (typical), this device is ideal for power-sensitive applications.
  • Multiple Gain Options: The INA190 series provides multiple gain options, and the INA190A5 version specifically offers a gain of 200 V/V, enabling the detection of small voltage drops across shunt resistors.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 5.5V, accommodating various system power rails.

Applications

The INA190A5IRSWR is well-suited for a variety of applications, including but not limited to:

  • Power management in battery chargers and portable devices
  • Overcurrent protection circuits
  • Automotive systems such as battery management and motor control
  • Telecommunications equipment
  • Industrial and server power supply monitoring

Package and Reliability

Encased in a compact, space-saving UQFN-10 package, the INA190A5IRSWR is designed for reliability and robustness, meeting Texas Instruments' stringent quality standards. It is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring stable performance in harsh environments.

With its high precision and versatile application range, the INA190A5IRSWR from Texas Instruments stands out as a superior choice for designers looking to enhance the efficiency and safety of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7528 $52.5392
33+ $3.0792 $101.6136
51+ $2.9830 $152.1330
70+ $2.8868 $202.0760
90+ $2.7906 $251.1540
120+ $2.5019 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess