EN
  • EN
  • DE
  • IT

INA199B1QDCKRQ1

Part No INA199B1QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OP AMP CUR SEN 80KHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Regulator High/Low-Side - SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA199
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44260-2, 296-44260-1, 296-44260-6, -296-44260-1, INA199B1QDCKRQ1-ND, -296-44260-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874578-INA199B1QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA199B1QDCKRQ1 CAD Model

Description

The INA199B1QDCKRQ1 is a precision current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for automotive and industrial applications. This device is part of Texas Instruments' INA199 series and is specifically engineered to meet the stringent quality standards required in automotive systems, as indicated by the 'Q1' designation in its part number.

Key Features

  • High Accuracy: The INA199B1QDCKRQ1 boasts a low offset voltage and gain error, ensuring high-precision measurements of both small and large current signals.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.3V to 26V, which makes it suitable for a variety of applications, including those that require measuring the shunt voltage across a ground-referenced shunt resistor.
  • High Bandwidth: A bandwidth of up to 500 kHz enables the INA199B1QDCKRQ1 to capture fast transient events, an essential feature for high-speed signal monitoring.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption, which is crucial for battery-powered applications.
  • Adjustable Gain: With three gain options (50V/V, 100V/V, and 200V/V), designers can select the appropriate gain setting for their specific application requirements.

Applications

  • Automotive battery monitoring
  • Motor control
  • Overcurrent protection
  • Power management systems
  • Industrial automation systems

Quality and Reliability

As a Q1-qualified component, the INA199B1QDCKRQ1 complies with the Automotive Electronics Council's reliability standards for automotive-grade components. It is also provided in a small, space-saving SC70 package, making it ideal for size-constrained applications.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The INA199B1QDCKRQ1 is lead-free and RoHS compliant, ensuring that it meets current environmental regulations for electronic components.

You May Also Be Interested in

Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.3708
Maxim Integrated
Need more? Email Us
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.7742
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.0931
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Maxim Integrated
Lowest to $24.2608
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $43.9850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess