EN
  • EN
  • DE

INA203AIDR

Part No INA203AIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14SOIC / Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16V ~ 80V
Current - Output 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series INA203
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806164-INA203AIDR
Ultra Librarian 3D Model Ultra Librarian INA203AIDR CAD Model

Description

Product Overview: Texas Instruments INA203AIDR

The INA203AIDR is a high-precision current sense amplifier designed by Texas Instruments (TI) to meet the demanding requirements of various applications that require accurate current measurement. This device is part of TI's extensive portfolio of industry-leading amplifier solutions and offers exceptional performance in a compact, surface-mount package.

Key Features

  • Precision Amplification: The INA203AIDR provides high-accuracy amplification of small differential voltage signals across a shunt resistor, allowing for precise current monitoring.
  • Wide Common-Mode Range: Capable of handling common-mode voltages from -16V to +80V, the INA203AIDR is versatile and can be used in systems with high side or low side current sensing.
  • High Bandwidth: With a bandwidth of up to 500 kHz, this amplifier is suitable for capturing fast transient events and for use in high-speed applications.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for power-sensitive applications.
  • Single Supply Operation: The INA203AIDR operates from a single 4.5V to 36V power supply, simplifying system design and power management.

Applications

The INA203AIDR is well-suited for a wide range of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Automotive systems
  • Overcurrent protection circuits
  • Telecommunications equipment
  • Portable devices

Package and Quality

The INA203AIDR comes in a small, RoHS-compliant, SOIC-8 package that is designed for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet rigorous industry standards, ensuring performance and durability across a range of environmental conditions.

Support and Resources

Designers can access a wealth of support and resources on the Texas Instruments website, including datasheets, reference designs, application notes, and technical support to facilitate the integration of the INA203AIDR into their projects.

You May Also Be Interested in

Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8860 $50.5180
32+ $3.1885 $102.0320
49+ $3.0888 $151.3512
67+ $2.9892 $200.2764
87+ $2.8896 $251.3952
116+ $2.5906 $300.5096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess