EN
  • EN
  • DE

INA206AID

Part No INA206AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14SOIC / Comparator Dual 18V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 776780-INA206AID
Popularity Medium
Supply and Demand Status Limited
Family Name INA206
Introduction Date September 20, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA206AID CAD Model

Description

Texas Instruments INA206AID High-Side Measurement Current Shunt Monitor

The INA206AID from Texas Instruments is a precision current shunt monitor, designed to measure voltage drops across shunts at common-mode voltages from -16V to +80V, independent of the supply voltage. This high-side current monitor is particularly suitable for a wide range of applications, including power management, battery charging, and automotive systems, where precise current measurement is crucial.

This device operates with a single +3V to +5.5V power supply and draws a maximum of 900 μA of supply current. The INA206AID features a voltage output that makes it easy to interface with any microcontroller or analog-to-digital converter (ADC). The output is directly proportional to the measured current, and the proportionality factor (gain) can be selected among three fixed values (50V/V, 100V/V, and 200V/V) depending on the model.

The INA206AID offers excellent accuracy with a maximum input offset voltage of ±500 μV, which allows precise current measurement even at very low shunt voltage drops. Its high input common-mode voltage range and bandwidth make it perfect for stepping into high voltage systems safely without the need for complex level shifting or isolation techniques.

The device is available in an 8-pin SOIC package, ensuring easy integration into your circuit designs. It is also specified over the extended operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

Key features of the INA206AID include:

  • Wide common-mode voltage range: -16V to +80V
  • High accuracy with low offset voltage
  • Three selectable gains: 50V/V, 100V/V, 200V/V
  • Low supply current: 900 μA (maximum)
  • Wide supply voltage range: +3V to +5.5V
  • Extended operating temperature range: -40°C to +125°C
  • Industry-standard 8-pin SOIC package

Whether you are designing power supply systems, battery monitors, or any other application requiring precise current measurement, the INA206AID by Texas Instruments is an excellent choice for high-side current sensing.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess