EN
  • EN
  • DE

INA208A

Part No INA208A
Manufacturer Texas Instruments
Description High-Side Measurement Current-Shunt Monitor with Dual Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1185806-INA208A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA208A CAD Model

Description

Product Overview: INA208A from Texas Instruments

The INA208A is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management and control applications. With a wide input common-mode voltage range and a precisely matched integrated gain resistor, the INA208A is an ideal solution for both high-side and low-side current sensing in a variety of electronic systems.

Key Features

  • High Accuracy: The INA208A boasts an impressive accuracy level, which is crucial for sensitive applications where precise current measurement is paramount. This makes it suitable for applications like power supply monitoring, battery management, and portable devices.
  • Wide Common-Mode Range: It operates over a common-mode voltage range of -0.3V to +26V, even with a supply voltage as low as 2.7V. This feature allows the device to be used in systems with varying ground potentials and in both high-side and low-side current sensing configurations.
  • Multiple Gain Options: The INA208A offers a fixed gain of 20V/V, providing a high level of integration and reducing the need for external gain-setting components. This simplifies the design and reduces the overall footprint of the circuit.
  • Quiescent Current: Its low quiescent current minimizes power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Performance: With a bandwidth of up to 500 kHz, the INA208A is capable of monitoring fast transient currents, ensuring accurate tracking and measurement of current spikes and variations.

Applications

The INA208A is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power management in servers and telecom infrastructure
  • Battery chargers and energy storage systems
  • Automotive and industrial systems
  • Portable and consumer electronics

With its robust design and high performance, the INA208A from Texas Instruments is a reliable choice for designers looking to improve the efficiency and accuracy of current sensing in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess