The INA209AIPW is a high-performance, highly advanced integrated circuit (IC) product from the globally renowned technology manufacturer, Texas Instruments Texas Instruments.
- Digital Current Shunt and Power Monitor: With an I2C interface.
- High-Accuracy: Offers a complete, high-accuracy, digital current sensing solution.
- Measurement Capabilities: Measures both the shunt voltage drop and the bus voltage, and can calculate the power supply and power delivery with an accuracy of up to 1%.
- I2C Interface: Provides real-time monitoring and control of power conditions in a system.
- Programmable Features: Equipped with a programmable calibration value, programmable conversion times, and a programmable averaging mode.
- Alert Function: Provides an interrupt to the host system when user-defined thresholds are exceeded.
- Package: Housed in a compact, 16-pin TSSOP package.
- Operating Temperature Range: Operates over an extended temperature range of -40°C to +125°C.