EN
  • EN
  • DE

MAX15006BATT/V+

Part No MAX15006BATT/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 40V, Ultra-Low Quiescent-Current Linear Regulators in 6-Pin TDFN/8-Pin SO | IC REG LINEAR 5V 50MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.525V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 17μA
Maximum Supply Current 150μA
PSRR 66dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX15006
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212193-MAX15006BATT/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15006BATT/V+ CAD Model

Description

Maxim Integrated MAX15006BATT/V+ Voltage Regulator

The MAX15006BATT/V+ from Maxim Integrated is a highly efficient, automotive-grade, low-dropout linear regulator designed to deliver a continuous output current of up to 50mA. This compact component is engineered with precision to maintain stability and performance, making it an ideal choice for power-sensitive applications in automotive environments.

The device operates over a wide input voltage range from 4V to 40V, ensuring versatility across various voltage supply levels. It is particularly suited for always-on and keep-alive applications due to its low quiescent current, which significantly reduces power consumption when the system is in standby mode.

The MAX15006BATT/V+ boasts a tight output voltage accuracy of ±2%, ensuring reliable and consistent performance. It also includes a range of protective features such as overtemperature protection, short-circuit protection, and reverse battery protection, which safeguard the regulator and the system against adverse conditions.

This regulator's thermal performance is optimized by its thermal shutdown feature, which prevents damage from overheating. Additionally, the device is designed with a low dropout voltage, making it an efficient choice for applications where the input-to-output differential is minimal, and preserving battery life is critical.

The MAX15006BATT/V+ comes in a small, 8-pin TDFN package with an exposed pad, which helps in reducing the footprint on the PCB and enhances thermal dissipation. Its compact size and robustness make it suitable for space-constrained automotive applications such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

In summary, the MAX15006BATT/V+ voltage regulator from Maxim Integrated is a feature-rich solution that combines high efficiency, precision, and durability, making it an excellent choice for automotive and other high-reliability applications that require a stable and efficient power supply.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess