EN
  • EN
  • DE

INA209AIPWRG4

Part No INA209AIPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0 V to 26 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 081139-INA209AIPWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA209AIPWRG4 CAD Model

Description

The INA209AIPWRG4 is an innovative and high-performing product from the globally renowned company, Texas Instruments Texas Instruments.

  • Programmable Current Shunt Converter: Wide common-mode voltage range, from -16V to +80V.
  • Power-Saving Mode: Significantly reduces the current consumption.
  • High Accuracy: Maximum offset of ±20μV and a gain error of only 0.02%.
  • Programmable Conversion Time: Ranges from 140μs to 896ms.
  • Real-Time Information: Provides real-time information about the power, current, and voltage.
  • Programmable Alert Feature: Notifies the user of any out-of-range conditions.
  • Robustness: Can operate in a wide temperature range, from -40°C to +125°C.
  • Small Package: Convenient for use in space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess