EN
  • EN
  • DE

INA210AIDCKTG4

Part No INA210AIDCKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR 1% SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 068877-INA210AIDCKTG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian INA210AIDCKTG4 CAD Model

Description

The Texas Instruments INA210AIDCKTG4 is a high-precision, low-power, zero-drift, voltage-output current shunt monitor.

  • Shunt Voltage and Bus Supply Monitoring: Designed to monitor both shunt voltage drop and bus supply voltage.
  • Programmable Gain Amplifier: Allows for a full-scale voltage output swing that can be set by the user.
  • Low Quiescent Current: Ideal for power-sensitive applications.
  • Wide Common-Mode Range and Accuracy: Wide common-mode range of 2.7V to 26V, with an accuracy of 0.5% across the entire temperature range.
  • High-Accuracy Voltage Reference: Ensures precise measurements.
  • Small Form Factor and Surface-Mount Design: Easy to integrate into a variety of systems.
  • Robust Design: Ensures that it can withstand harsh conditions.
  • RoHS Compliant: Meets stringent environmental and safety standards.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,560 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess