The INA210AIRSWR is a high-quality, high-performance product from Texas Instruments Texas Instruments, a leading manufacturer of semiconductors and integrated circuits.
- Voltage Output, Current Shunt Monitor: Designed to monitor both shunt voltage drop and bus supply voltage.
- Maximum Bus Voltage: Capable of monitoring a maximum of 26V on the bus voltage pin (Vbus).
- High Accuracy: Offers a high accuracy of 1% across the -40°C to +125°C temperature range.
- Wide Common-Mode Range: From -16V to +80V, which is independent of the supply voltage.
- Programmable Gain: Options for gains of 25, 50, 100, 200, 500, and 1000.
- Digital Output Interface: Making it easy to integrate with other digital systems.
- Package: Small, surface-mount package.
- Energy-Efficient: Quiescent current of just 100µA, which can be further reduced to 1µA in shutdown mode.