EN
  • EN
  • DE

LMC567CMX/NOPB

Part No LMC567CMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC TONE DECODER CMOS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Tone Decoder
Number of Circuits 1
Supply Voltage - Operating 2 V to 9 V
Power (Watts) 500mW
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Includes Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Win Source Part Number 019493-LMC567CMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMC567
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMC567CMX/NOPB CAD Model

Description

The LMC567CMX/NOPB from Texas Instruments is a highly versatile and efficient low-power tone decoder that is designed to offer exceptional performance in a variety of applications. This product is part of the Texas Instruments' range of integrated circuits and is known for its high-quality performance, reliability, and durability.

The LMC567CMX/NOPB is essentially a general-purpose, low-power tone decoder which is functionally similar to the industry standard LM567. It consists of a twice-frequency voltage-controlled oscillator (VCO) and quadrature dividers which establish the reference signals for phase and amplitude detectors.

This product is designed to operate over a wide supply voltage range, from 2V to 9V, which makes it suitable for a broad array of applications, from battery-powered devices to line-powered systems. It is also capable of operating over a wide frequency range, from 0.01Hz to 500kHz, which further enhances its versatility.

One of the key features of the LMC567CMX/NOPB is its low power consumption. It consumes only 2.5mW of power at VCC=5V, which makes it an excellent choice for applications where power efficiency is a critical requirement. This low power consumption does not compromise the product's performance, as it offers high sensitivity (typically 3mV RMS) and high stability (typically 0.01% per degree Celsius of temperature change).

The LMC567CMX/NOPB also comes with an in-built guard time that eliminates false decodes and a hysteresis to improve noise rejection. It is designed to be highly resistant to false signals and noise, ensuring reliable and accurate performance even in challenging conditions.

This product is available in an 8-pin SOIC package. It is RoHS compliant and adheres to the NOPB standard, which means it is free of lead and other environmentally harmful substances.

In conclusion, the LMC567CMX/NOPB from Texas Instruments is a high-performance, low-power tone decoder that offers exceptional versatility and reliability. Its wide operating voltage and frequency range, low power consumption, high sensitivity and stability, and robust noise rejection capabilities make it an excellent choice for a wide variety of applications.

You May Also Be Interested in

Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4623 $51.1805
85+ $1.1999 $101.9915
130+ $1.1624 $151.1120
180+ $1.1249 $202.4820
230+ $1.0874 $250.1020
310+ $0.9749 $302.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,934 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess