The INA2126E is a high-precision, low-power instrumentation amplifier designed by Texas Instruments to cater to a wide array of applications that require accurate and reliable signal amplification. This device is particularly well-suited for use in test equipment, medical devices, industrial process controls, and battery-powered equipment.
Key Features
- High Accuracy: The INA2126E offers excellent accuracy with a low offset voltage, making it ideal for applications where precision is crucial.
- Low Power Consumption: It is designed for energy efficiency, which is essential for battery-powered and portable applications.
- Wide Supply Range: This amplifier operates over a wide supply range, accommodating various use cases and ensuring versatility across different power environments.
- Flexible Gain Configuration: The gain can be easily configured with external resistors, allowing users to tailor the amplifier to their specific needs.
Applications
The INA2126E is suitable for a variety of applications, including:
- Medical instrumentation
- Test equipment
- Industrial process controls
- Battery-powered devices
- Data acquisition systems
Technical Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
250 µV (max)
Input Bias Current
25 nA (max)
Common-Mode Rejection Ratio (CMRR)
100 dB (min)
Power Supply Range
±2.25V to ±18V
Operating Temperature Range
-40°C to +85°C
With its combination of precision, power efficiency, and versatility, the INA2126E from Texas Instruments is an excellent choice for professionals seeking a reliable instrumentation amplifier for their high-performance applications.