The INA2128UA/1K is a precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality amplifier is tailored for applications requiring accurate, low-noise signal amplification, with a focus on providing ease of use and flexibility for a wide range of industrial, medical, and consumer products.
Key Features
- Precision Performance: The INA2128UA/1K offers excellent accuracy with a low offset voltage and drift, ensuring precise signal amplification for critical measurements.
- High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the device can effectively minimize the influence of unwanted common-mode signals, making it ideal for noisy environments.
- Wide Supply Range: The amplifier operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
- Low Power Consumption: Its design prioritizes energy efficiency, which is especially beneficial for battery-powered and portable devices.
- Dual-Channel Configuration: This product features a dual-channel configuration, providing flexibility for simultaneous processing of two independent signals or differential signal pairs.
Applications
The INA2128UA/1K is versatile and can be used in a multitude of applications, including:
- Medical instrumentation such as ECG and EEG monitors
- Industrial process controls and monitoring systems
- Data acquisition systems
- Test and measurement equipment
- Audio analytics and precision audio reproduction
Product Specifications
Parameter
Value
Channels
2
Input Offset Voltage
50 µV (Max)
Common-Mode Rejection Ratio (CMRR)
120 dB (Min)
Supply Voltage Range
±2.25V to ±18V
Operating Temperature Range
-40°C to +85°C
With its robust design and high precision, the INA2128UA/1K from Texas Instruments stands out as a superior choice for professionals seeking reliable signal amplification solutions.