EN
  • EN
  • DE

INA219AIDCNR/INA219AIDCNT

Part No INA219AIDCNR/INA219AIDCNT
Manufacturer Texas Instruments
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156893-INA219AIDCNR/INA219AIDCNT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA219AIDCNR/INA219AIDCNT CAD Model

Description

INA219AIDCNR/INA219AIDCNT - Texas Instruments

The INA219AIDCNR and INA219AIDCNT are high-precision current shunt and power monitors from Texas Instruments. These devices are part of a family of ICs that offer industry-leading performance for accurate power measurement in both consumer and industrial applications. With a digital interface for reading over I2C, these monitors are designed to provide precise current, voltage, and power measurements across a wide range of voltages.

Key Features:

  • High Accuracy: The devices are capable of achieving an accuracy of 1% over the entire temperature range, ensuring reliable and consistent measurements.
  • Wide Voltage Range: They support a wide bus voltage range from 0 to 26V, making them versatile for various applications.
  • Programmable Calibration: Users can calibrate the device to optimize the accuracy for specific shunt resistor values and operating conditions.
  • High-Side Measurement: The ability to measure voltage across a shunt resistor at the high side of the load provides a safer and more convenient setup, avoiding ground disturbance.
  • Configurable Addressing: Multiple devices can share the same I2C bus thanks to the configurable address pins, which is useful for monitoring several points in a system.

Applications:

  • Power management in servers and telecommunications equipment
  • Battery chargers and monitoring systems
  • Energy management systems
  • Automotive systems
  • Portable instrumentation

The INA219AIDCNR and INA219AIDCNT are available in compact, surface-mount packages, with the INA219AIDCNR in a DCR (SOT-23) package and the INA219AIDCNT in a DNT (VSSOP) package. This makes them suitable for space-constrained applications while still providing the full functionality necessary for comprehensive power monitoring.

Overall, the INA219AIDCNR/INA219AIDCNT from Texas Instruments represent a robust solution for designers looking to integrate precise power measurement capabilities into their systems with minimal effort and high reliability.

You May Also Be Interested in

IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972
IBM
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
Intel
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8079 $52.5135
135+ $0.7567 $102.1545
210+ $0.7312 $153.5520
295+ $0.6800 $200.6000
385+ $0.6545 $251.9825
480+ $0.6289 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess