EN
  • EN
  • DE

INA225AIDGKR

Part No INA225AIDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 36-V, Programmable-Gain, Voltage-Output, Bidirectional, Zero-Drift Series,Current-Shunt Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Voltage - Input 2.7 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1185825-INA225AIDGKR
Manufacturer Homepage www.ti.com
Family Name INA225
Introduction Date March 01, 2014
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA225AIDGKR CAD Model

Description

Product Overview: INA225AIDGKR from Texas Instruments

The INA225AIDGKR is a precision current sense amplifier from Texas Instruments, designed to monitor both shunt voltage drops and bus voltages with high accuracy. This component is housed in an 8-pin MSOP (DGK) package, making it suitable for space-constrained applications. The INA225 is part of TI's industry-leading family of current sense amplifiers, offering a wide range of performance options for various system requirements.

Key Features

  • Wide Common-Mode Range: The INA225AIDGKR operates over a common-mode voltage range from -0.2 V to +26 V, allowing it to be used in systems with high side or low side current sensing.
  • High Accuracy: With an accuracy of ±0.1%, this current sense amplifier ensures precise current measurement, critical for efficient power management and protection in electronic systems.
  • Low Offset Voltage: The device features a low offset voltage of ±80 µV (max), which minimizes error in current measurement, especially in low-side sensing applications.
  • Wide Bandwidth: It offers a bandwidth of up to 500 kHz, enabling fast response times for transient events in a power management system.
  • Quiescent Current: The INA225AIDGKR has a low quiescent current, making it suitable for power-sensitive applications.
  • Multiple Gain Options: Available in four gain options (25 V/V, 50 V/V, 100 V/V, and 200 V/V), this amplifier can be selected based on the desired signal amplification requirements.

Applications

The versatility and precision of the INA225AIDGKR make it ideal for a wide range of applications, including:

  • Power management in servers and telecom equipment
  • Battery management systems
  • Overcurrent protection circuits
  • Automotive systems
  • Portable instrumentation
  • Test and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the INA225AIDGKR is no exception. It is designed and manufactured to meet the high standards expected by industry professionals and to perform reliably in challenging environments.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Others
Lowest to $3.3414
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess