EN
  • EN
  • DE

INA226AIDGSR

Part No INA226AIDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CURR BIDIR 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.02%
Voltage - Input 0 V to 36 V
Output Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 017297-INA226AIDGSR
Family Name INA226AIDGSR
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name INA226
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA226AIDGSR CAD Model

Description

The INA226AIDGSR is an advanced, high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Common-Mode Voltage Range: 0 to 36 V
  • Converter: 16-bit analog-to-digital converter (ADC)
  • Measure: Shunt voltage drop and bus supply voltage
  • Amplifier: Integrated programmable gain amplifier
  • Features: Configurable averaging options
  • Addressing: Pin-selectable addresses
  • Features: Software reset function
  • Quiescent Current: 330 µA in normal mode, 10 µA in power-down mode
  • Package: VSSOP-10 package
  • Compliant: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,780 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess