EN
  • EN
  • DE

INA234AIYBJR

Part No INA234AIYBJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8DSBGA  /  Current Sense Amplifier 1 Circuit Push-Pull 8-DSBGA (0.71x1.47)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Push-Pull
Current - Input Bias 100 pA
Voltage - Input Offset 100 µV
Current - Supply 300µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-UFBGA, DSBGA
Supplier Device Package 8-DSBGA (0.71x1.47)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA234AIYBJRDKR,296-INA234AIYBJRCT,296-INA234AIYBJRTR
Standard Package 3,000
Win Source Part Number 977598-INA234AIYBJR
Ultra Librarian 3D Model Ultra Librarian INA234AIYBJR CAD Model

Description

Overview of Texas Instruments INA234AIYBJR

The INA234AIYBJR is a state-of-the-art current sense amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This small, high-precision device is part of TI's extensive portfolio of industry-leading current sense amplifiers, offering an optimal solution for a wide range of applications that require accurate current measurement.

Key Features

  • High Accuracy: The INA234AIYBJR provides high-accuracy current sensing, which is essential for efficient power management in electronic systems.
  • Low Offset: It features a low offset voltage, which enhances its ability to detect small differential voltages across shunt resistors, thus improving measurement precision.
  • Wide Common-Mode Range: With a broad common-mode voltage range, the device is versatile and can be used in various applications, including those with higher voltage requirements.
  • Multiple Gain Options: Users can select from multiple gain options to accommodate different current sensing needs, providing flexibility in design and application.
  • Compact Package: The INA234AIYBJR comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The INA234AIYBJR is ideal for a range of applications, including:

  • Power management in consumer electronics
  • Battery charging and monitoring systems
  • Overcurrent protection circuits
  • Automotive systems
  • Industrial automation systems

Technical Specifications

The INA234AIYBJR boasts the following technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Ultra-small X2QFN
  • RoHS Compliant

Conclusion

The INA234AIYBJR from Texas Instruments is a top-tier current sense amplifier that provides designers with the accuracy, flexibility, and reliability required for modern electronic systems. Its compact size and robust feature set make it an excellent choice for a multitude of applications where precise current measurement is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess