EN
  • EN
  • DE

INA238AQDGSRQ1

Part No INA238AQDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 10VSSOP / General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Open Drain
Current - Input Bias 100 pA
Voltage - Input Offset 1.5 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA238AQDGSRQ1CT,296-INA238AQDGSRQ1TR,296-INA238AQDGSRQ1DKR
Standard Package 2,500
Win Source Part Number 1319533-INA238AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA238AQDGSRQ1 CAD Model

Description

Product Overview: INA238AQDGSRQ1 from Texas Instruments

The INA238AQDGSRQ1 is a highly precise, bidirectional current sense amplifier from Texas Instruments, designed specifically for automotive and industrial applications. This advanced current-sensing solution provides state-of-the-art performance for monitoring load currents in real-time, ensuring efficient system operation and protection.

Key Features

  • High Accuracy: The INA238AQDGSRQ1 offers a maximum offset voltage of 10 µV and gain error of 0.1%, enabling precise current measurement for critical applications.
  • Wide Common Mode Range: With a common mode voltage range of -0.3 V to 36 V, this device is versatile and can operate in a variety of system voltages, making it suitable for both low-side and high-side current sensing.
  • Programmable Gain: Users can configure the gain from 25 V/V to 200 V/V in eight steps via an I2C interface, allowing for flexibility in different use cases and applications.
  • Integrated Digital Filter: An onboard digital filter helps to reduce the impact of signal noise, enhancing measurement accuracy.
  • Temperature Sensing: The INA238AQDGSRQ1 also integrates a temperature sensor, offering system monitoring capability to detect and respond to thermal events.
  • Automotive Qualified: This device is AEC-Q100 qualified, ensuring reliable performance under the stringent conditions typical in automotive environments.

Applications

The INA238AQDGSRQ1 is ideal for a range of applications that require precise current monitoring, including:

  • Automotive battery management systems
  • Motor control units
  • Power management modules
  • Industrial automation systems

Packaging and Availability

This component is available in an industry-standard, lead-free 10-pin VSSOP package, ensuring compatibility with a wide range of PCB designs and easy integration into existing systems. Texas Instruments provides comprehensive technical support and documentation, making the INA238AQDGSRQ1 a reliable and user-friendly choice for engineers and designers looking to enhance their current sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5977 $50.3678
34+ $2.9520 $100.3680
53+ $2.8597 $151.5641
73+ $2.7675 $202.0275
94+ $2.6752 $251.4688
126+ $2.3985 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,899 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess