EN
  • EN
  • DE

INA260AIPWR

Part No INA260AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CURR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name INA260
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47777-1, 296-47777-2, 296-47777-6, INA260AIPWR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847836-INA260AIPWR
Ultra Librarian 3D Model Ultra Librarian INA260AIPWR CAD Model

Description

The INA260AIPWR is a state-of-the-art precision power monitor from Texas Instruments, designed to provide high-accuracy current and power measurement capabilities for a wide range of applications. This IC is part of TI's extensive family of industry-leading energy measurement solutions, and it combines two essential functions: a current-sensing amplifier and an analog-to-digital converter (ADC) in a single package.

One of the standout features of the INA260AIPWR is its ability to measure both the current passing through a shunt resistor and the bus voltage, which enables it to calculate power. It boasts an impressive integrated precision shunt resistor, which simplifies the design process by eliminating the need for external components. This not only saves space on the PCB but also ensures high measurement accuracy.

The device is capable of reading currents with a full-scale range of up to 15A and bus voltages up to 36V, with a precision of 1% over the entire temperature range. The INA260AIPWR offers high accuracy with a maximum offset of 10 µV and a gain error of only 0.1%. This makes it ideal for applications that require precise power monitoring, such as battery chargers, power supplies, and energy management systems.

Featuring an I2C-compatible interface, the INA260AIPWR allows for easy communication with microcontrollers and other digital systems. It supports standard, fast, and high-speed I2C modes, providing flexibility for different system requirements. The device also includes a programmable alert function, which can be configured to trigger an interrupt when the power, voltage, or current exceeds a user-defined threshold, thus enabling intelligent power management schemes.

Housed in a small 16-pin TSSOP package, the INA260AIPWR is optimized for space-constrained applications. It operates across a wide temperature range of -40°C to 125°C, making it suitable for industrial and automotive environments where reliability and robustness are critical. With its combination of high accuracy, integrated features, and ease of use, the INA260AIPWR is an excellent choice for designers looking to enhance the power-monitoring capabilities of their systems.

You May Also Be Interested in

Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Others
Lowest to $3.3414
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1696 $50.0352
30+ $3.4212 $102.6360
46+ $3.3143 $152.4578
63+ $3.2074 $202.0662
81+ $3.1005 $251.1405
108+ $2.7797 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess