EN
  • EN
  • DE

AR0144CSSM00SUKA0-CRBR

Part No AR0144CSSM00SUKA0-CRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355776-AR0144CSSM00SUKA0-CRBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM00SUKA0-CRBR CAD Model

Description

ON Semiconductor AR0144CSSM00SUKA0-CRBR Product Overview

The AR0144CSSM00SUKA0-CRBR is a cutting-edge CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of applications. This sensor is part of ON Semiconductor's AR0144CS series, renowned for its high sensitivity, low noise, and excellent color reproduction.

Key Features

  • Resolution: The AR0144CSSM00SUKA0-CRBR boasts a 1/4-inch optical format with a 1.0 Megapixel resolution, providing clear and sharp images at 1280 x 800 pixels.
  • Pixel Size: It features a 3.0 µm pixel size, which ensures high-quality images with excellent detail and dynamic range.
  • Frame Rate: This sensor supports a high frame rate of up to 45 frames per second at full resolution, making it ideal for applications requiring fast image capture.
  • Shutter Type: With its global shutter technology, the AR0144CSSM00SUKA0-CRBR captures images of fast-moving objects without distortion, a critical feature for industrial and automotive applications.
  • Monochrome: As a monochrome sensor, it provides enhanced sensitivity to light, which is particularly useful in low-light conditions or for applications where color information is not critical.

Applications

The versatility of the AR0144CSSM00SUKA0-CRBR makes it suitable for a variety of applications, including:

  • Machine vision and factory automation
  • Automotive and transportation
  • Medical and scientific imaging
  • Security and surveillance
  • Unmanned aerial vehicles (UAVs)

Advanced Imaging Capabilities

ON Semiconductor's AR0144CSSM00SUKA0-CRBR is equipped with advanced features such as automatic exposure control, automatic gain control, and automatic white balance. These features ensure optimal image quality in diverse lighting conditions. Additionally, the sensor's low power consumption makes it an excellent choice for portable and battery-powered devices.

Integration and Compatibility

Designed with a compact form factor and a flexible CSI-2 serial data interface, the AR0144CSSM00SUKA0-CRBR is easy to integrate into existing systems. Its compatibility with a range of processors and DSPs allows for quick deployment in complex imaging solutions.

Overall, the AR0144CSSM00SUKA0-CRBR from ON Semiconductor is a robust and reliable image sensor that delivers high-quality imaging capabilities, making it a top choice for developers and manufacturers in the imaging industry.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess