EN
  • EN
  • DE

INA271SHKJ

Part No INA271SHKJ
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description VOLTAGE OUTPUT, UNIDIRECTIONAL MEASUREMENT CURRENT-SHUNT MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±4.6%
Voltage - Input -16 V ~ 80 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CDFF
Manufacturer Package 8-CFP
Win Source Part Number 1185835-INA271SHKJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA271-HT
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA271SHKJ CAD Model

Description

The INA271SHKJ is a high-performance, current sense amplifier from Texas Instruments, designed to offer precise current measurement for a wide range of applications. This device is part of the INA series, which is renowned for its accuracy and reliability in current sensing solutions.

The INA271SHKJ is capable of monitoring shunt voltage drops across a current-sensing resistor, enabling the measurement of current flow in a circuit without interrupting the path of the high current. It features a common-mode voltage range from -16V to +80V, making it suitable for both low-side and high-side current sensing in various electronic systems, including automotive, industrial, and power management applications.

Key Features:

  • Wide Common-Mode Range: The device supports a wide common-mode voltage range, accommodating a variety of system voltages.
  • High Accuracy: The INA271SHKJ offers high accuracy with a typical error of less than 1%, ensuring precise current measurement.
  • Low Offset Voltage: A low offset voltage minimizes error in current measurement, which is crucial for systems requiring high precision.
  • Quiescent Current: The device has a low quiescent current, which helps in reducing power consumption and improving system efficiency.
  • Robust Design: With its wide temperature range and ability to handle high voltages, the INA271SHKJ is designed to withstand harsh conditions, making it suitable for automotive and industrial environments.

Applications:

  • Automotive battery management systems
  • Power management in industrial systems
  • Overcurrent protection circuits
  • Portable electronics
  • Energy metering

The INA271SHKJ comes in a compact, surface-mount package that is easy to integrate into a variety of circuit designs. Its robustness and versatility make it an ideal choice for engineers looking to implement accurate and reliable current sensing in their projects. Texas Instruments provides comprehensive technical support and documentation, ensuring a smooth design-in process for this current sense amplifier.

You May Also Be Interested in

Texas Instruments
INA303A2IPWR
Lowest to $4.7046
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.7742
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $43.9850
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $9.7229
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess