EN
  • EN
  • DE

INA280A4IDCKR

Part No INA280A4IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-5 / Current Sense Amplifier 1 Circuit SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 2V/µs
Gain Bandwidth Product 850 kHz
-3db Bandwidth 850 kHz
Current - Input Bias 20 µA
Voltage - Input Offset 15 µV
Current - Supply 370µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number INA280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357405-INA280A4IDCKR
Ultra Librarian 3D Model Ultra Librarian INA280A4IDCKR CAD Model

Description

Product Overview: Texas Instruments INA280A4IDCKR

The INA280A4IDCKR is a high-precision, bidirectional current sense amplifier from Texas Instruments (TI), designed to monitor both shunt voltage drops and bus supply voltage with high accuracy. This device is part of TI's extensive portfolio of current sense amplifiers that are engineered to meet the stringent requirements of a wide range of applications, including power management, battery charging, and energy monitoring systems.

Key Features and Benefits

  • Precision Measurement: The INA280A4IDCKR offers a high accuracy current sensing solution, enabling precise measurement of the voltage across a shunt resistor in both charging and discharging modes.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.3V to +26V, this device is suitable for a variety of systems, including those with higher voltage rails.
  • High Bandwidth: The device boasts a bandwidth of up to 850 kHz, which allows it to accurately track fast current transients, making it ideal for high-speed applications.
  • Low Offset: The low offset voltage of the INA280A4IDCKR minimizes error in current measurement, thus ensuring high measurement fidelity.
  • Multiple Gain Options: Available in multiple gain options, the INA280A4IDCKR allows designers to select the appropriate gain to match the dynamic range of their application.
  • Compact Package: Housed in a small SC-70 package, this device is optimized for space-constrained applications.

Applications

The INA280A4IDCKR is versatile and can be employed in various applications, including:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Energy monitoring
  • Automotive systems
  • Telecommunications equipment

This current sense amplifier is designed to provide a reliable, high-performance solution for current monitoring challenges. With its precision and flexibility, the INA280A4IDCKR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

Additional Resources

For more detailed information, datasheets, and technical specifications, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team. TI provides comprehensive resources to support the INA280A4IDCKR, including application notes, user guides, and design tools to facilitate a smooth integration into your projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4424 $51.2904
50+ $2.0041 $100.2050
78+ $1.9414 $151.4292
107+ $1.8788 $201.0316
138+ $1.8162 $250.6356
185+ $1.6283 $301.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess