EN
  • EN
  • DE

INA283AQDGKRQ1

Part No INA283AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / Current Monitor Regulator High/Low-Side 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA283
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43375-6,TEXTISINA283AQDGKRQ1,296-43375-2,296-43375-1,-296-43375-1-ND,2156-INA283AQDGKRQ1
Standard Package 2,500
Win Source Part Number 1319521-INA283AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA283AQDGKRQ1 CAD Model

Description

Product Overview: INA283AQDGKRQ1 from Texas Instruments

The INA283AQDGKRQ1 from Texas Instruments is a precision automotive-grade current sense amplifier that offers state-of-the-art performance for applications where accurate current measurement is critical. This high-accuracy device is designed to monitor both shunt voltage drops and bus voltage with high precision, making it an ideal choice for battery management systems, motor control, and other automotive-related power management applications.

Encased in a compact VSSOP-8 package, the INA283AQDGKRQ1 integrates a wealth of features that ensure reliable and accurate performance in challenging environments. With an extended operating temperature range, this amplifier is well-suited for the rigorous demands of automotive applications.

Key Features:

  • High Accuracy: The INA283AQDGKRQ1 offers a low offset voltage, which translates to high accuracy in current measurements, ensuring precise feedback for control systems.
  • Wide Common-Mode Range: Capable of handling common-mode voltages from -14V to +80V, this amplifier is versatile and can be used in a variety of applications with varying voltage levels.
  • High Bandwidth: With a bandwidth of up to 500 kHz, the INA283AQDGKRQ1 can accurately track fast-changing currents, which is crucial for dynamic load conditions.
  • Automotive Grade: As a Q1 device, it meets the stringent quality standards required for automotive applications, ensuring robustness and reliability on the road.
  • Low Power Consumption: The device operates with a quiescent current of only 900 µA, making it suitable for power-sensitive applications.

Applications:

  • Battery management systems
  • Motor control
  • Overcurrent protection
  • Power supply monitoring
  • Automotive energy management

The INA283AQDGKRQ1 is an essential component for designers looking to enhance system accuracy, reliability, and performance. Its combination of high-precision measurement capabilities with automotive-grade reliability makes it a top choice for engineers in the automotive industry and beyond.

With Texas Instruments' commitment to quality and innovation, the INA283AQDGKRQ1 is a testament to their dedication to providing advanced solutions for complex automotive systems. Whether for electric vehicles, hybrid systems, or traditional combustion engines, this current sense amplifier is engineered to deliver the precision and durability needed for the most demanding automotive applications.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4891 $52.3365
35+ $2.8629 $100.2015
55+ $2.7734 $152.5370
75+ $2.6839 $201.2925
97+ $2.5945 $251.6665
129+ $2.3261 $300.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess