EN
  • EN
  • DE

INA284AIDGKR

Part No INA284AIDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / Bidirectional Current Shunt Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series INA284
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807125-INA284AIDGKR
Ultra Librarian 3D Model Ultra Librarian INA284AIDGKR CAD Model

Description

Product Overview: INA284AIDGKR by Texas Instruments

The INA284AIDGKR is a precision, low-power, current-sense amplifier from Texas Instruments, designed to monitor current in precision applications. This device is part of the INA28x family and is packaged in an 8-pin MSOP (DGK) package, providing a compact solution for current sensing in space-constrained applications.

The INA284 offers a wide input common-mode range from -14V to +80V, making it suitable for both high-side and low-side current sensing in systems operating at these voltages. This versatility allows the INA284AIDGKR to be used in a variety of applications, including motor control, battery management, overcurrent protection, and power management in automotive and industrial systems.

One of the key features of the INA284AIDGKR is its zero-drift architecture, which ensures high accuracy over time and temperature by minimizing offset and gain errors. This results in a low offset voltage of 35 µV (max) and a gain error of 0.1% (max), making it ideal for precision measurements.

The device offers a quiescent current of only 900 µA, which is beneficial for power-sensitive applications. Additionally, it supports a wide supply voltage range from 2.7V to 5.5V, allowing for flexibility in system design. The INA284AIDGKR provides a gain bandwidth product of 500 kHz, which enables fast response times for transient events.

The output of the INA284AIDGKR is a voltage proportional to the measured current, which can be easily interfaced with analog-to-digital converters (ADCs) or microcontrollers for digital processing. The amplifier's gain is set by an external resistor, giving designers the flexibility to set the desired gain based on their specific application requirements.

Overall, the INA284AIDGKR from Texas Instruments is a reliable and precise solution for current sensing in a wide range of applications. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their system performance.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Others
Lowest to $3.3414
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1796 $57.2572
15+ $6.7115 $100.6725
24+ $6.5017 $156.0408
32+ $6.2920 $201.3440
42+ $6.0823 $255.4566
56+ $5.4531 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,801 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess