EN
  • EN
  • DE
  • IT

INA293A1IDBVR

Part No INA293A1IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5  /  Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 1.3 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 30 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-INA293A1IDBVRDKR,296-INA293A1IDBVRTR,296-INA293A1IDBVRCT
Standard Package 3,000
Win Source Part Number 961654-INA293A1IDBVR
Ultra Librarian 3D Model Ultra Librarian INA293A1IDBVR CAD Model

Description

Overview of Texas Instruments INA293A1IDBVR

The INA293A1IDBVR is a precision current-sense amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of the INA293 series, which are bidirectional, zero-drift, current-sense amplifiers that offer excellent accuracy and performance. The device is packaged in a compact SOT-23 form factor, making it ideal for space-constrained applications.

Key Features

  • High Accuracy: The INA293A1IDBVR boasts a gain error of just ±0.1% and a zero-drift architecture, ensuring high precision in current measurement.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2V to +26V, accommodating a variety of use cases, including high-side and low-side current sensing.
  • Low Offset Voltage: A low input offset voltage of ±15 µV (max) allows for accurate low-side current sensing without introducing significant error.
  • Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.
  • Multiple Gain Options: The INA293 series offers gain options of 20V/V, 50V/V, 100V/V, 200V/V, allowing designers to choose the appropriate gain for their specific application requirements.
  • Wide Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The INA293A1IDBVR is versatile and can be used in a wide range of applications, including:

  • Power management in industrial and automotive systems
  • Battery monitoring and power supply control
  • Overcurrent protection and load detection
  • Motor control and energy metering

Quality and Reliability

As with all Texas Instruments products, the INA293A1IDBVR is manufactured to high-quality standards. It is designed to meet the stringent requirements of industrial and automotive applications, offering both robustness and performance. Whether you're designing a sophisticated industrial system or a reliable automotive component, the INA293A1IDBVR provides the precision and durability needed for your current sensing tasks.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and Texas Instruments' technical resources to ensure optimal integration of the INA293A1IDBVR into their projects.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3499 $56.9483
41+ $2.7487 $112.6967
64+ $2.6628 $170.4192
87+ $2.5769 $224.1903
113+ $2.4910 $281.4830
151+ $2.2333 $337.2283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess