EN
  • EN
  • DE

INA301A1IDGKR

Part No INA301A1IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Current-Shunt Monitor  Overcurrent Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1185840-INA301A1IDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA301A1IDGKR CAD Model

Description

Product Overview: INA301A1IDGKR by Texas Instruments

The INA301A1IDGKR is a precision voltage-based current-sensing amplifier with an integrated comparator from Texas Instruments. This high-quality component is designed to offer a simple and efficient solution for applications requiring accurate current monitoring and overcurrent protection. The INA301 combines a current-sense amplifier and a comparator in a single package, making it an ideal choice for power management systems where space and power efficiency are critical.

Key Features

  • Integrated Current-Sense Amplifier and Comparator: Provides a two-in-one solution for current sensing and overcurrent detection, simplifying design and saving board space.
  • High Accuracy: Ensures precise current measurement for reliable system performance, with a typical accuracy of 1% over the full temperature range.
  • Adjustable Overcurrent Threshold: The threshold voltage can be set externally with a simple resistor divider, offering flexibility to accommodate various current limits.
  • Fast Overcurrent Response Time: The comparator features a response time as fast as 10 μs, enabling quick system reaction to fault conditions.
  • Wide Common-Mode Range: Capable of measuring currents across shunts at common-mode voltages from -0.3V to 26V, suitable for both low-side and high-side current sensing.

Applications

The INA301A1IDGKR is versatile and can be used in a wide range of applications, including:

  • Power management in servers and telecom equipment
  • Overcurrent protection in battery chargers and management systems
  • Motor control in industrial and automotive systems
  • Power supply monitoring

Package and Quality

Encased in an 8-pin VSSOP (DGK) package, the INA301A1IDGKR is compact and suitable for space-constrained applications. Texas Instruments provides extensive support for their products, ensuring high standards of quality and reliability. The device is RoHS compliant and lead-free, making it an environmentally conscious choice for designers and manufacturers.

For detailed technical specifications and application guidance, designers should refer to the official Texas Instruments datasheets and product manuals. The INA301A1IDGKR represents a blend of performance, precision, and practicality, making it a valuable component for any current sensing and protection task.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6831 $50.9789
46+ $2.2015 $101.2690
71+ $2.1327 $151.4217
97+ $2.0639 $200.1983
126+ $1.9951 $251.3826
168+ $1.7887 $300.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess