EN
  • EN
  • DE

INA321EA/250

Part No INA321EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P 5.5V 8-Pin VSSOP T/R / IC OPAMP INSTR 500KHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 200μV
Operating Supply Current 40μA
Channel Output Current 16mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 138131-INA321EA/250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name INA321
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA321EA/250 CAD Model

Description

The INA321EA/250 is a high-performance, low-power, precision instrumentation amplifier from Texas Instruments.

  • Common-Mode Rejection Ratio (CMRR): 100dB
  • Architecture: three-op-amp instrumentation amplifier
  • Quiescent Current: 40µA
  • Gain Range: maximum gain of 1000V/V
  • Bandwidth: 900kHz
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess