EN
  • EN
  • DE

INA3221AIRGVT

Part No INA3221AIRGVT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 16VQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current/Voltage Monitor
Sensing Method High-Side
Accuracy ±0.25%
Voltage - Input 0 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1045579-INA3221AIRGVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian INA3221AIRGVT CAD Model

Description

Product Overview: Texas Instruments INA3221AIRGVT

The INA3221AIRGVT is a state-of-the-art, triple-channel shunt and bus voltage monitor with an I2C- and SMBus-compatible interface from Texas Instruments. Designed to offer precise power monitoring, this integrated circuit (IC) is capable of measuring voltage drops across shunts on all three channels, delivering high-accuracy current and power monitoring to your applications.

Key Features

  • High Precision: The INA3221AIRGVT provides high-precision measurements with a configurable averaging option, ensuring accurate readings for critical applications.
  • Triple-Channel Monitoring: With three independent monitoring channels, it allows simultaneous voltage and current measurement on multiple power rails.
  • Wide Measurement Range: Each channel can measure shunt voltage drops up to ±163.84 mV, accommodating a broad range of applications.
  • Programmable Alert Functions: Programmable alert limits can be set for each channel, providing real-time system protection and power optimization.
  • Low Quiescent Current: Its low power consumption makes it suitable for battery-powered and energy-conscious systems.
  • Flexible I2C Interface: The I2C- and SMBus-compatible interface features configurable addresses, enabling the use of multiple devices on the same bus.

Applications

The INA3221AIRGVT is versatile and can be used in a variety of applications, including:

  • Server power supplies and telecom infrastructure
  • Computing systems and power management systems
  • Battery-powered devices and energy management
  • Industrial and automotive systems

Technical Specifications

With a wide supply voltage range of 2.7V to 5.5V, and an operating temperature range of -40°C to +125°C, the INA3221AIRGVT is designed for robust performance in diverse environments. The small VQFN (16) package ensures a compact footprint, making it ideal for space-constrained applications.

Conclusion

The INA3221AIRGVT from Texas Instruments is a comprehensive solution for power supply monitoring, offering precision, flexibility, and reliability for engineers and designers looking to enhance system performance and ensure protection across multiple power domains.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess