Product Overview: INA322EA from Texas Instruments
The INA322EA is a high-performance, triple-channel current shunt and bus voltage monitor with an I2C- and SMBus-compatible interface. Designed and manufactured by Texas Instruments, this device offers industry-leading precision and functionality for power management solutions. It is ideal for applications requiring multi-channel monitoring, such as power supply monitoring and battery management in servers, telecom equipment, and computing assets.
Key Features
- Simultaneous Sampling: The INA322EA can measure voltage and current on all three channels simultaneously, which is crucial for accurate power monitoring.
- High Accuracy: With a precision current sensing range, the device ensures reliable measurements for critical applications.
- Wide Measurement Range: The INA322EA supports a wide bus voltage range and a configurable shunt voltage range, making it versatile for various system voltages.
- Programmable Averaging: Users can program the averaging options to optimize between measurement resolution and conversion time, catering to different system requirements.
- Alert Function: The device includes an alert function with user-defined thresholds to signal out-of-range conditions, improving system protection and reliability.
- Low Quiescent Current: Designed for power-sensitive applications, the INA322EA consumes minimal power in operation.
Applications
- Server and Telecom Equipment: For monitoring multiple supply rails, ensuring systems operate within their power budgets.
- Computing and Storage Systems: To track power consumption and optimize energy efficiency.
- Battery-Powered Devices: For precise battery charge and discharge monitoring, extending battery life and performance.
- Power Management Systems: Suitable for embedded power management solutions requiring multiple channel monitoring.
Technical Specifications
The INA322EA operates over a wide temperature range and is available in a compact, space-saving QFN package. It supports a bus voltage range of 0 to 26V and a shunt voltage range of ±80mV. The device communicates over an I2C- and SMBus-compatible interface with programmable addresses, facilitating easy integration into multi-device systems.
For engineers and designers looking for a reliable, high-precision current and voltage monitor, the INA322EA from Texas Instruments represents a comprehensive solution with its multi-channel capabilities and advanced features.