EN
  • EN
  • DE

INA381A4IDSGT

Part No INA381A4IDSGT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 1% 8WSON / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357410-INA381A4IDSGT
Ultra Librarian 3D Model Ultra Librarian INA381A4IDSGT CAD Model

Description

Product Overview: Texas Instruments INA381A4IDSGT

The INA381A4IDSGT is a precision, bidirectional current-sense amplifier with an integrated comparator from Texas Instruments (TI), designed to offer industry-leading performance for power management applications. This advanced current-sense amplifier is part of TI's extensive portfolio of high-accuracy, low-power integrated circuits aimed at providing efficient solutions for current monitoring.

Key Features and Benefits

  • High Accuracy: The INA381A4IDSGT boasts a low offset voltage and high gain accuracy, ensuring precise current measurement across a wide range of load conditions.
  • Integrated Comparator: With an integrated comparator and reference for overcurrent detection, this device simplifies the design by reducing component count and saving board space.
  • Wide Common-Mode Range: The device supports a common-mode voltage range from -0.2V to +26V, making it versatile for both low and high-side current sensing in various systems.
  • Adjustable Threshold: The threshold of the comparator is easily adjustable via an external reference voltage, allowing for flexible and precise overcurrent protection tailored to specific application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the INA381A4IDSGT operates with low quiescent current, contributing to overall system power efficiency.
  • Compact Package: Housed in a small VSSOP-10 package, this device is ideal for space-constrained applications.

Applications

The INA381A4IDSGT is well-suited for a wide array of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • Portable and consumer electronics
  • Industrial automation and motor control

Conclusion

The Texas Instruments INA381A4IDSGT current-sense amplifier with an integrated comparator offers a high-performance solution for accurate current monitoring and overcurrent protection. Its integration of features and compact form factor make it a valuable component in designing efficient and reliable power management systems across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9187 $50.5285
120+ $0.8606 $103.2720
185+ $0.8315 $153.8275
260+ $0.7734 $201.0840
340+ $0.7443 $253.0620
420+ $0.7152 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,089 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess