EN
  • EN
  • DE

INA592IDR

Part No INA592IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series e-trim™
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 18V/µs
-3db Bandwidth 2 MHz
Voltage - Input Offset 28 µV
Current - Supply 1.1mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA592IDRCT,296-INA592IDRDKR,296-INA592IDRTR
Standard Package 3,000
Win Source Part Number 1127347-INA592IDR
Ultra Librarian 3D Model Ultra Librarian INA592IDR CAD Model

Description

Product Overview: INA592IDR from Texas Instruments

The INA592IDR is a precision, low-power current sense amplifier designed by Texas Instruments, a leader in the semiconductor industry. This high-quality component is engineered to accurately measure voltage across shunt resistors over a wide range of common-mode voltages. Its ability to monitor the current flow in power supplies, motor controls, battery management systems, and other electronic circuits makes it an essential part of many modern electrical systems.

Key Features

  • High Accuracy: The INA592IDR offers a precision voltage measurement capability, ensuring high accuracy in current sensing applications.
  • Wide Input Common-Mode Range: It operates over a wide common-mode voltage range, accommodating various applications without compromising performance.
  • Low Power Consumption: Designed for efficiency, this current sense amplifier consumes minimal power, making it ideal for battery-powered and portable applications.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying circuit design and reducing component count.
  • High Bandwidth: The INA592IDR features a high bandwidth, enabling the device to respond quickly to changes in the current being monitored.
  • Robust Packaging: Available in a compact, surface-mount package, it is suitable for automated assembly processes and space-constrained applications.

Applications

The INA592IDR is versatile and can be used in a wide array of applications, including:

  • Power management systems
  • Battery chargers and monitors
  • Motor control circuits
  • Overcurrent protection systems
  • Automotive systems
  • Portable devices

Technical Specifications

Some of the technical specifications of the INA592IDR include an input common-mode voltage range of -0.3V to +26V, an operating temperature range of -40°C to +125°C, and a supply voltage range of 2.7V to 26V. The device also features a low offset voltage, which contributes to its high accuracy in current sensing applications.

With its combination of precision, low power consumption, and versatility, the INA592IDR from Texas Instruments is an excellent choice for designers looking to implement reliable current sensing in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3963 $52.7556
28+ $3.6072 $101.0016
43+ $3.4945 $150.2635
60+ $3.3818 $202.9080
77+ $3.2690 $251.7130
103+ $2.9309 $301.8827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess