EN
  • EN
  • DE

INA826SIDRCT

Part No INA826SIDRCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001225-INA826SIDRCT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 1V/µs
Current - Input Bias 35 nA
Voltage - Input Offset 40 µV
Ultra Librarian 3D Model Ultra Librarian INA826SIDRCT CAD Model

Description

Product Overview: INA826SIDRCT from Texas Instruments

The INA826SIDRCT is a high-precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored for applications requiring accurate, low-noise signal amplification, and it is commonly used in medical instrumentation, industrial process controls, and battery-powered devices.

Key Features

  • High Accuracy: The INA826 offers excellent accuracy with a low offset voltage of 25 µV (max) and a low offset drift of 0.1 µV/°C (max), ensuring reliable performance across a wide temperature range.
  • Wide Gain Range: With an externally set gain from 1 V/V to 1000 V/V, this amplifier is versatile enough to be used in a variety of applications, providing designers with flexibility in their circuit designs.
  • Low Noise: It features a low noise density of 8 nV/√Hz at 1 kHz, which makes it ideal for applications where signal integrity is paramount.
  • Supply Range: The INA826 operates from a single supply of 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V, accommodating a broad spectrum of power supply options.
  • Low Quiescent Current: The device has a low quiescent current of 350 µA (max), which is beneficial for power-sensitive applications.

Applications

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process controls including temperature and pressure measurement systems
  • Battery-powered and portable devices where power efficiency is critical
  • Strain gauges and bridge sensors for weight and force measurement

Quality and Reliability

The INA826SIDRCT is built to meet Texas Instruments' high standards for quality and reliability. It is available in a compact SC-70 package, which is suitable for space-constrained applications. Texas Instruments also provides extensive support and documentation, including datasheets, reference designs, and application notes to assist developers in integrating the INA826 into their projects.

With its combination of precision, low power consumption, and versatility, the INA826SIDRCT from Texas Instruments stands out as a top choice for engineers looking to enhance the performance of their signal conditioning systems.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8987 $50.6831
32+ $3.1989 $102.3648
49+ $3.0989 $151.8461
67+ $2.9990 $200.9330
87+ $2.8990 $252.2130
116+ $2.5991 $301.4956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,435 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess