EN
  • EN
  • DE

ISO1176

Part No ISO1176
Manufacturer Texas Instruments
Description ISOLATED RS-485 PROFIBUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190584-ISO1176
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO1176 CAD Model

Description

The ISO1176T is a robust, isolated RS-485 transceiver from Texas Instruments designed to provide efficient communication in industrial environments. This high-performance device integrates a bi-directional differential bus transceiver and an isolated DC-DC converter into a single package, offering a comprehensive solution for applications requiring isolated data communication and power.

Key Features

  • Isolation: The ISO1176T features 2500-VRMS isolation for 1 minute per UL1577, ensuring the protection of sensitive circuitry from the harsh electrical environments typically found in industrial settings.
  • Signaling Rates: Capable of signaling rates up to 20 Mbps, the ISO1176T can be used in high-speed data communication applications, providing efficient data transfer with reduced signal degradation over longer distances.
  • Bus-Pin Protection: The device includes fail-safe features that ensure a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Low Power Consumption: With a low bus and thermal shutdown current, the ISO1176T is an energy-efficient choice for modern industrial communication systems.
  • Extended Temperature Range: The operating temperature range of -40°C to 85°C allows the transceiver to perform reliably in extreme environmental conditions.

Applications

The ISO1176T is ideal for a range of applications, including:

  • Industrial automation and control systems
  • Building automation
  • Networked security systems
  • Factory automation
  • Field bus networks for sensors and actuators

Package and Quality

This device is offered in a 16-pin SOIC package and is specified over the extended industrial temperature range. The ISO1176T is part of Texas Instruments' commitment to high-quality and reliable products, undergoing rigorous testing and quality assurance processes to meet the demanding standards of industrial applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess