EN
  • EN
  • DE

ISO1176T

Part No ISO1176T
Manufacturer Texas Instruments
Description Isolated Profibus RS-485 Transceiver with Integrated Transformer Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190585-ISO1176T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO1176T CAD Model

Description

ISO1176T Isolated RS-485 Transceiver

The ISO1176T is a robust, high-performance isolated RS-485 transceiver from Texas Instruments designed to meet the demanding requirements of industrial communication systems. This transceiver incorporates advanced technology to provide bidirectional signal isolation for telecommunication, industrial, and instrumentation applications.

Key Features

  • Signal Isolation: The ISO1176T offers 2500 VRMS for 1 minute per UL 1577 and VDE V 0884-10 (VDE V 0884-10:2006-12) standards, providing excellent protection against high voltage spikes and ground loops.
  • Signaling Rates: Capable of signaling rates up to 20 Mbps, the device is suitable for high-speed data transmission while maintaining precise signal integrity.
  • Integrated Features: The device includes an integrated transient-voltage-suppression (TVS) diode for added protection and an integrated common-mode choke for improved noise rejection.
  • Bus-Pin ESD Protection: It offers an impressive 16 kV HBM ESD protection, ensuring robustness and reliability in harsh electrical environments.
  • Extended Temperature Range: With an operational temperature range from -40°C to 105°C, the ISO1176T can reliably function in extreme temperature conditions.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for energy-efficient designs.
  • Fail-Safe Design: The device ensures a fail-safe receiver output when the bus is open, shorted, or idle, which is critical for system safety and reliability.

Applications

The ISO1176T is widely used in a variety of applications, including:

  • Industrial automation and control
  • Building automation
  • Networked security systems
  • Fieldbus communications
  • Motor drives and inverters

With its combination of high isolation, high-speed communication, and robust design, the ISO1176T from Texas Instruments stands out as a top choice for professionals seeking a reliable solution for isolated RS-485 communication. Its advanced features ensure that it can handle the rigors of industrial environments while maintaining high levels of data integrity and communication efficiency.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess