EN
  • EN
  • DE
  • IT

ISO3082DWG4

Part No ISO3082DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ISO RS485/422 0.2MBPS 2.5KVRMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Type Transceiver, Isolated
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 200kbps
Voltage - Supply 3.15V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO3082
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875963-ISO3082DWG4
Ultra Librarian 3D Model Ultra Librarian ISO3082DWG4 CAD Model

Description

Product Overview: Texas Instruments ISO3082DWG4

The Texas Instruments ISO3082DWG4 is a high-performance, isolated RS-485 transceiver designed to meet the demanding requirements of industrial communication systems. This robust component ensures reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for applications such as factory automation, motor control, and process control systems.

Key Features

  • Isolation: The ISO3082DWG4 provides 2500 Vrms of isolation for 1 minute per UL 1577, which helps protect against high voltage spikes and ground potential differences. This feature is critical for preventing damage to sensitive circuitry and for ensuring user safety.
  • Signaling Rates: It supports data rates up to 20 Mbps, enabling fast communication for real-time control and monitoring applications.
  • Integrated Features: The device includes a fully integrated transceiver that combines a 3-state differential line driver and a differential input receiver.
  • Bus-Pin Protection: The ISO3082DWG4 offers enhanced bus-pin ESD protection exceeding 16 kV HBM (Human Body Model), which improves the longevity and reliability of the end application.
  • Wide Temperature Range: It operates reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environmental conditions.
  • Fail-Safe Design: The device has a fail-safe receiver that ensures a logic-high output if the inputs are open or shorted, or if the differential line is inactive for an extended period, thereby enhancing fault tolerance.

Package and Quality

The ISO3082DWG4 comes in a compact 16-pin SOIC (DWG) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured using a proprietary silicon-on-insulator (SOI) process that provides excellent isolation and minimizes the risk of latch-up.

Applications

Due to its robust design and advanced features, the ISO3082DWG4 is widely used in various industrial applications. Some of the typical applications include:

  • Industrial field buses such as PROFIBUS, MODBUS, and BACnet
  • Industrial automation and control systems
  • Building automation
  • Networked security systems
  • Remote data acquisition and monitoring

With its combination of high-speed data transfer, electrical isolation, and robust protection features, the Texas Instruments ISO3082DWG4 is a reliable choice for engineers looking to implement an RS-485 communication interface in their industrial systems.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Qualcomm
Linear IC
Lowest to $2.6412
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6772 $50.7900
160+ $0.6343 $101.4880
245+ $0.6129 $150.1605
355+ $0.5700 $202.3500
460+ $0.5486 $252.3560
570+ $0.5272 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,510 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess