EN
  • EN
  • DE

ISO722M

Part No ISO722M
Manufacturer Texas Instruments
Description 3.3-V / 5-V HIGH-SPEED DIGITAL ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190649-ISO722M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO722M CAD Model

Description

The ISO722M is a robust, high-performance isolated signal coupler from the reputable electronics manufacturer, Texas Instruments. This advanced component is designed to provide signal isolation with a high degree of accuracy and reliability, making it a prime choice for a wide array of industrial and communication applications.

Key Features:

  • High Isolation Voltage: The ISO722M offers an isolation voltage of 2500 Vrms for 1 minute per UL, ensuring safe and reliable operation in environments where electrical isolation is critical.
  • High-Speed Operation: With a signaling rate of up to 25 Mbps, this device is capable of high-speed data transmission, which is essential for modern industrial communications and control systems.
  • Low Power Consumption: Designed for efficiency, the ISO722M operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: It is operational over a broad temperature range of -40°C to +125°C, accommodating the rigorous demands of industrial environments.
  • Robust Electromagnetic Compatibility (EMC): The device features excellent EMC performance, which includes immunity to high electrical noise and low emissions that could interfere with other electronic equipment.

Applications:

The ISO722M is versatile and can be used in various applications, such as:

  • Isolated SPI Interface
  • Isolated RS-485/RS-232
  • Industrial Fieldbus Isolation
  • Medical Equipment Isolation
  • Power Supply Control and Monitoring

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the ISO722M is no exception. It is manufactured to meet high standards for durability and performance, ensuring that it will function reliably over its intended lifespan, even under challenging conditions. Whether for new designs or for upgrading existing systems, the ISO722M offers a combination of features that make it a smart choice for designers looking to incorporate reliable isolation in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3136 $51.7632
29+ $3.5393 $102.6397
44+ $3.4287 $150.8628
61+ $3.3181 $202.4041
78+ $3.2075 $250.1850
105+ $2.8757 $301.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess