EN
  • EN
  • DE
  • IT

ISO7321CQDQ1

Part No ISO7321CQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISO7321
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922088-ISO7321CQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7321CQDQ1 CAD Model

Description

Introducing the ISO7321CQDQ1 High-Speed Digital Isolator from Texas Instruments

The ISO7321CQDQ1 is a cutting-edge, high-speed digital isolator designed and manufactured by Texas Instruments (TI), a global semiconductor company that specializes in creating innovative integrated circuits. This particular product is a crucial component in applications where signal integrity and isolation are paramount, such as industrial automation, motor control, and medical equipment.

Key Features of ISO7321CQDQ1:

  • Dual-Channel Isolation: The ISO7321CQDQ1 offers two channels of isolation, which can be used in either direction, providing flexibility in bidirectional communication.
  • High-Speed Performance: With data rates up to 100 Mbps, this isolator is perfect for high-speed data interfaces that require quick and reliable communication.
  • Robust Isolation: The device provides galvanic isolation up to 3000 VRMS for 1 minute per UL 1577 and CSA standards, ensuring protection against high voltage spikes and surges.
  • Low Power Consumption: It operates with low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Extended Temperature Range: The ISO7321CQDQ1 is designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Fail-Safe Design: The device has a fail-safe design that ensures a logic-high output if the input power is lost, enhancing system safety.
  • Small Footprint: Housed in a compact SOIC-8 package, it requires minimal board space, which is beneficial for designs with space constraints.

Applications:

The ISO7321CQDQ1 is ideal for use in a variety of applications that require reliable isolation to protect sensitive components and ensure uninterrupted data transmission. Some of the common applications include:

  • Industrial automation systems
  • Servo drives and motor control
  • Medical equipment with stringent isolation requirements
  • Green energy applications such as solar inverters and wind turbines
  • Data communication systems

With its robust design and advanced features, the ISO7321CQDQ1 from Texas Instruments is an excellent choice for designers looking to enhance the safety and performance of their electronic systems. TI's commitment to quality ensures that this digital isolator will deliver reliable and efficient operation for a wide range of high-speed data isolation needs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 1CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 7CH SPI 20-SOIC
Lowest to $27.6303
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5687 $57.8435
11+ $9.4922 $104.4142
17+ $9.1956 $156.3252
23+ $8.8990 $204.6770
30+ $8.6023 $258.0690
39+ $7.7125 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess