EN
  • EN
  • DE

ISO7341CDW

Part No ISO7341CDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators | DGTL ISO 3KV 4CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time 2.1ns, 1.7ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1190674-ISO7341CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7341CDW CAD Model

Description

ISO7341CDW: High-Speed, Robust EMC Quad-Channel Digital Isolator

The ISO7341CDW from Texas Instruments is a state-of-the-art quad-channel digital isolator designed to ensure signal integrity and isolation in a wide range of industrial and commercial applications. With its high-speed operation, robust electromagnetic compatibility (EMC), and low power consumption, this digital isolator is an ideal choice for systems that require reliable communication across isolation barriers.

Key Features

  • High Isolation Voltage: The device provides a robust isolation voltage of 3000 Vrms for 1 minute per UL 1577, ensuring safe operation even in high-voltage environments.
  • High Data Rates: Supports data rates up to 25 Mbps, enabling fast and efficient data communication for time-critical applications.
  • Quad-Channel Flexibility: Features four independent isolation channels that can be configured as two forward and two reverse-direction channels, providing design versatility.
  • Low Power Consumption: Designed for energy efficiency, the ISO7341CDW offers low power operation, which is critical for power-sensitive applications.
  • Robust EMC Performance: Exhibits excellent electromagnetic compatibility, including high immunity to transient electrical noise and low emissions, making it suitable for use in electrically noisy environments.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh conditions.

Applications

The ISO7341CDW is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Data communication for power supplies
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces

Package and Quality

The ISO7341CDW is offered in a compact 16-pin SOIC wide-body (DW) package, providing a space-efficient solution without compromising on performance. It is manufactured under Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency for critical applications.

For engineers and designers looking for a reliable isolation solution to safeguard their systems against electrical disturbances, the ISO7341CDW represents a robust, high-performance choice that combines the quality and innovation of Texas Instruments.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2961 $61.1844
8+ $12.5507 $100.4056
13+ $12.1585 $158.0605
17+ $11.7663 $200.0271
22+ $11.3741 $250.2302
30+ $10.1974 $305.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,391 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess