EN
  • EN
  • DE

ISO7341CQDWRQ1

Part No ISO7341CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190676-ISO7341CQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7341-Q1
Introduction Date July 24, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7341CQDWRQ1 CAD Model

Description

Product Overview: ISO7341CQDWRQ1 from Texas Instruments

The ISO7341CQDWRQ1 is a robust, automotive-grade digital isolator manufactured by Texas Instruments (TI), designed to ensure signal integrity and safety in critical automotive and industrial applications. This component is part of the ISO734x family, which is known for its high-performance and reliability in isolating CMOS or LVCMOS digital I/Os.

Key Features

  • Isolation Rating: Provides galvanic isolation up to 3000 VRMS for 1 minute per UL and 4242 VPK per VDE.
  • Channel Configuration: Comes with four channels in a forward and reverse direction configuration, offering flexibility in design.
  • High-Speed Data Transfer: Capable of high-speed data rates up to 25 Mbps, ensuring quick and efficient communication.
  • Low Power Consumption: Features a low power consumption design, which is ideal for power-sensitive applications.
  • Robust EMC Performance: Offers excellent electromagnetic compatibility (EMC) performance with low emissions and high immunity.
  • Wide Temperature Range: Operates effectively over a wide temperature range from -40°C to +125°C, suitable for harsh environments.
  • Fail-Safe Design: The device has a fail-safe design that ensures a known state on the output when inputs are not powered.

Applications

The ISO7341CQDWRQ1 is ideal for use in a variety of automotive and industrial applications where isolation is necessary to protect sensitive electronics. Common applications include:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver Assistance Systems (ADAS), and In-Vehicle Infotainment (IVI).
  • Industrial automation systems, including Programmable Logic Controllers (PLC), motor drives, and sensors.
  • Medical equipment requiring electrical isolation for patient safety.

Quality and Reliability

As an automotive-grade product, the ISO7341CQDWRQ1 meets stringent quality standards, including AEC-Q100 qualification. TI's commitment to quality ensures that this digital isolator operates reliably in the most demanding conditions, providing peace of mind for designers and manufacturers alike.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,555 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess