EN
  • EN
  • DE
  • IT

ISO7440DW

Part No ISO7440DW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1123+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 731534-ISO7440DW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7440DW CAD Model

Description

Product Overview: Texas Instruments ISO7440DW

The Texas Instruments ISO7440DW is a robust, high-performance quad-channel digital isolator designed to offer outstanding signal integrity and isolation for a wide range of applications. This device is part of TI's ISO7400 series of isolators that utilize a silicon dioxide (SiO2) insulation barrier to achieve high electromagnetic immunity and low power consumption, making it an ideal choice for industrial, medical, and other applications requiring reliable isolation.

Key Features

  • Isolation Rating: The ISO7440DW provides an isolation rating of up to 2500 Vrms for 1 minute per UL1577, ensuring protection against high-voltage transients and enhancing system safety.
  • Channel Configuration: It features a quad-channel configuration with four forward-direction channels, allowing for efficient data transfer in systems that require multiple isolation channels.
  • High-Speed Operation: With a data rate of up to 25 Mbps, this isolator is capable of high-speed data transmission, which is essential for applications requiring fast communication between isolated domains.
  • Low Power Consumption: The ISO7440DW is designed for low power operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Electromagnetic Compatibility (EMC): It features excellent immunity to electromagnetic interference, along with low emissions that minimize the impact on nearby sensitive circuitry and comply with stringent EMC requirements.

Applications

The ISO7440DW is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated data communication in servers and telecom equipment
  • Motor control circuits
  • Power supply and management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7440DW is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments.

For designers looking for a reliable isolation solution, the ISO7440DW from Texas Instruments offers a combination of high isolation capabilities, low power, and high-speed operation, making it a versatile choice for a multitude of isolation applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1915 $64.7660
9+ $13.2854 $119.5686
14+ $12.8703 $180.1842
18+ $12.4551 $224.1918
24+ $12.0399 $288.9576
32+ $10.7943 $345.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess