EN
  • EN
  • DE

ISO7520FEDW

Part No ISO7520FEDW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1124+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 731535-ISO7520FEDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7520FEDW CAD Model

Description

The ISO7520FEDW is a high-performance, dual-channel digital isolator with a 4000-Vpeak isolation voltage from Texas Instruments. This robust component is designed to ensure signal integrity while providing electrical isolation between low-power circuits and noisy environments or different voltage domains. The ISO7520FEDW is an essential device for industrial, medical, and other applications where isolation is critical for safety and equipment protection.

Key Features

  • High Isolation Voltage: The device boasts an impressive isolation voltage of 4000-Vpeak, providing a high degree of protection against high voltage spikes and surges.
  • Robust Data Transmission: With a signaling rate up to 25 Mbps, the ISO7520FEDW ensures rapid and reliable data transfer, making it suitable for various digital communication protocols.
  • Low Power Consumption: It is optimized for low power operation, which is essential for energy-sensitive applications.
  • Fail-safe Outputs: In the event of a power loss or signal path damage, the outputs are designed to default to a known state, reducing the risk of dangerous failures.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +125°C, accommodating the demands of harsh industrial environments.

Applications

The ISO7520FEDW is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated power supplies
  • Motor control circuits
  • Green energy applications, such as solar inverters and wind turbine controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7520FEDW is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in the most demanding applications. For designers and engineers looking for a high-quality isolation solution, the ISO7520FEDW from Texas Instruments stands out as an excellent choice.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess