EN
  • EN
  • DE

ISO7641FM

Part No ISO7641FM
Manufacturer Texas Instruments
Description Low Power Quad Channels Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190694-ISO7641FM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7641FM CAD Model

Description

Overview of Texas Instruments ISO7641FM Digital Isolator

The Texas Instruments ISO7641FM is a high-performance, quad-channel digital isolator with a robust isolation barrier that is designed to ensure signal integrity and reliability in harsh environments. It is ideal for a wide range of applications including industrial automation, medical equipment, and electric vehicles, where isolation is critical for safety and system integrity.

Key Features

  • High Isolation Voltage: The ISO7641FM offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, providing a high degree of protection against high voltage transients.
  • Low Power Consumption: With low power consumption, it is suitable for power-sensitive applications, ensuring energy efficiency without compromising performance.
  • High Data Rates: This digital isolator supports data rates up to 100 Mbps, making it suitable for high-speed communication requirements.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, maintaining signal integrity in noisy environments.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

  • Industrial Automation Systems
  • Medical Equipment
  • Electric Vehicles
  • Motor Drives
  • Power Supplies

Technical Specifications

  • Channels: 4
  • Isolation Voltage: 3000 Vrms
  • Data Rate: Up to 100 Mbps
  • Supply Voltage: 3.0 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-SOIC
  • Certifications: UL Recognized, CSA Certified, IEC 60950-1, VDE

The ISO7641FM is available in a compact 16-SOIC package, which is suitable for space-constrained applications. It also comes with certifications from UL, CSA, IEC, and VDE, ensuring compliance with international safety standards. With its combination of high isolation, low power, and high-speed data transfer, the Texas Instruments ISO7641FM is a reliable and efficient solution for your digital isolation needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess