EN
  • EN
  • DE

ISO7710FDWR

Part No ISO7710FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7710FDWR-ND, 296-51195-6, 296-51195-2, 296-51195-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922098-ISO7710FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7710FDWR CAD Model

Description

Product Overview: Texas Instruments ISO7710FDWR

The ISO7710FDWR is a high-performance, single-channel digital isolator from Texas Instruments, designed to offer robust communication and isolation for a wide range of applications. This device utilizes TI's proprietary capacitive isolation technology to provide an isolation barrier that effectively protects sensitive electronic components from high-voltage spikes and surges, while enabling the transfer of digital signals between two isolated circuits.

Key Features

  • High Isolation Voltage: With a withstand isolation voltage of 5000V RMS for 1 minute, the ISO7710FDWR ensures that your circuits remain protected even under extreme conditions.
  • High-Speed Operation: The device supports data rates up to 100Mbps, making it suitable for high-speed communication without compromising signal integrity.
  • Robust Electromagnetic Compatibility (EMC): It offers low emissions and high immunity to electromagnetic interference, adhering to stringent industry standards.
  • Wide Operating Temperature Range: The isolator can operate over a temperature range of -40°C to +125°C, allowing for use in harsh environmental conditions.
  • Fail-Safe Design: The ISO7710FDWR features a fail-safe design that ensures a logic high output if the input power supply is lost, enhancing system safety.

Applications

The versatility of the ISO7710FDWR makes it an ideal choice for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated data communication in motor drives
  • Solar inverters and renewable energy systems
  • Automotive systems requiring isolation for safety and reliability

Package and Quality

The ISO7710FDWR comes in a 16-pin SOIC wide-body package that is RoHS compliant and specified for commercial and industrial temperature ranges. Texas Instruments is committed to maintaining the highest quality standards, ensuring that each device meets rigorous reliability and performance criteria.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3553 $50.3295
37+ $2.7531 $101.8647
57+ $2.6671 $152.0247
78+ $2.5810 $201.3180
101+ $2.4950 $251.9950
135+ $2.2369 $301.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,875 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess