EN
  • EN
  • DE

ISO7721FDWR

Part No ISO7721FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50346-2, 296-50346-1, 296-50346-6, ISO7721FDWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922103-ISO7721FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7721FDWR CAD Model

Description

Product Overview: Texas Instruments ISO7721FDWR

The Texas Instruments ISO7721FDWR is a high-performance, dual-channel digital isolator designed to offer robust signal isolation for a wide range of applications. With its advanced technology, this component is an ideal solution for systems that require the separation of noisy environments from sensitive circuitry, thus ensuring signal integrity and system reliability.

Key Features

  • High Electromagnetic Immunity: The ISO7721FDWR provides excellent immunity to electromagnetic interference, making it suitable for harsh industrial environments where electrical noise can be a significant issue.
  • Low Power Consumption: Designed for energy efficiency, this digital isolator has a low power consumption profile, which helps in minimizing the power requirements of the system and extends the life of battery-powered applications.
  • High-Speed Operation: With a signaling rate of up to 100 Mbps, the device supports high-speed data transmission, ensuring rapid communication between isolated domains.
  • Robust Isolation: It offers a strong isolation barrier capable of withstanding potential difference up to 3000 Vrms for 1 minute per UL 1577, which is critical for safety and protection of sensitive components.
  • Wide Temperature Range: The ISO7721FDWR operates over a broad temperature range from -40°C to +125°C, allowing for deployment in a variety of environmental conditions.

Applications

The versatility of the ISO7721FDWR makes it an excellent choice for multiple applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Green energy systems such as solar inverters and wind turbines
  • Motor drives and other power control systems
  • Data communication systems requiring galvanic isolation

The ISO7721FDWR is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is conducive to space-constrained applications. Its lead-free and RoHS-compliant construction makes it an environmentally friendly choice for modern electronic designs. With its combination of high-speed performance, reliability, and robust isolation, the Texas Instruments ISO7721FDWR is an essential component for designers looking to enhance system safety and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9706 $51.6178
31+ $3.2579 $100.9949
48+ $3.1561 $151.4928
66+ $3.0543 $201.5838
85+ $2.9525 $250.9625
114+ $2.6471 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess