EN
  • EN
  • DE

ISO7742DBQR

Part No ISO7742DBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49658-2, ISO7742DBQR-ND, 296-49658-1, 296-49658-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922122-ISO7742DBQR
Ultra Librarian 3D Model Ultra Librarian ISO7742DBQR CAD Model

Description

Product Overview: Texas Instruments ISO7742DBQR

The ISO7742DBQR is a high-performance, quad-channel digital isolator manufactured by Texas Instruments (TI), designed to offer robust signal isolation for a variety of industrial and telecommunications applications. This component is part of the ISO774x family of devices that provide galvanic isolation up to 5000 Vrms for 1 minute per UL and 4242 VPK per VDE.

Key Features

  • High Isolation Voltage: The ISO7742DBQR provides reliable electrical isolation with a high withstand voltage of 5000 Vrms, making it an ideal choice for safety-critical applications.
  • Quad-Channel Configuration: This device features four isolated channels, with two channels dedicated to forward communication and two for reverse communication, allowing for versatile data transfer schemes.
  • High Data Rates: Capable of supporting data rates up to 100 Mbps, the ISO7742DBQR is suitable for high-speed data transfer requirements.
  • Low Propagation Delay: The device ensures swift data transmission with a typical propagation delay of 11 ns, minimizing communication latencies.
  • Robust Electromagnetic Compatibility (EMC): Built with noise immunity and emissions control, the ISO7742DBQR offers excellent EMC performance.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, ensuring reliability in extreme environments.
  • Fail-Safe Design: The device incorporates a fail-safe design that ensures a default output state if the input power or signal is lost, enhancing system safety.

Applications

The ISO7742DBQR is highly versatile and can be used in a wide array of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Power inverters and converters
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

Compact and Efficient Packaging

The device comes in a compact 16-pin SOIC package, optimizing board space without compromising performance. With its advanced isolation technology, the ISO7742DBQR is a reliable solution for systems that require high-voltage isolation to protect sensitive circuitry and user safety.

For detailed specifications and application guidance, Texas Instruments provides comprehensive datasheets and technical documentation to support the integration of the ISO7742DBQR into your design.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3259 $51.1698
53+ $1.9084 $101.1452
82+ $1.8488 $151.6016
112+ $1.7892 $200.3904
145+ $1.7295 $250.7775
194+ $1.5506 $300.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess