EN
  • EN
  • DE

ISO7742FDBQR

Part No ISO7742FDBQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 4CH GP 16SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISO7742FDBQR-ND,296-49659-6,296-49659-1,296-49659-2
Standard Package 2,500
Win Source Part Number 1066001-ISO7742FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7742FDBQR CAD Model

Description

Introducing the ISO7742FDBQR from Texas Instruments

The ISO7742FDBQR is a high-performance, quad-channel digital isolator from Texas Instruments, designed to meet the rigorous demands of industrial communication systems. This robust component is essential for ensuring signal integrity and electrical isolation in a wide range of applications, including industrial automation, motor control, and power conversion.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 5000 Vrms for 1 minute, the ISO7742FDBQR provides excellent protection against high voltage transients, thereby ensuring the safety and reliability of the system.
  • Robust Data Transfer: This isolator supports high-speed data rates of up to 100 Mbps, making it suitable for fast communication protocols without compromising data integrity.
  • Low Power Consumption: Designed with efficiency in mind, the ISO7742FDBQR operates with low power consumption, making it ideal for energy-sensitive applications.
  • Quad-Channel Configuration: The device features four isolation channels, with two channels in the forward direction and two in the reverse direction, allowing for versatile bidirectional data flow.
  • Enhanced Reliability: The ISO7742FDBQR is equipped with Texas Instruments' edge-rate control technology, which minimizes radiated emissions and reduces EMI, thus enhancing the overall reliability of the system.

Applications

The versatility of the ISO7742FDBQR makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Motor drive feedback control circuits
  • Solar inverters and renewable energy systems
  • Medical equipment with stringent safety requirements
  • Automotive battery management systems

Quality and Compliance

The ISO7742FDBQR is manufactured to the highest standards, ensuring compliance with industry regulations. It is available in a compact 16-pin SOIC package, which is optimized for minimal footprint on PCBs. The device is also specified over the wide temperature range of -40°C to +125°C, allowing for operation in extreme environments.

With its combination of high-performance isolation, data integrity, and low power operation, the ISO7742FDBQR from Texas Instruments stands out as a top choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4012 $50.4252
51+ $1.9702 $100.4802
79+ $1.9087 $150.7873
109+ $1.8471 $201.3339
141+ $1.7855 $251.7555
188+ $1.6008 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess