EN
  • EN
  • DE

ISO7742FQDWRQ1

Part No ISO7742FQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC  /  General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ISO7742FQDWRQ1,TEXTISISO7742FQDWRQ1
Standard Package 2,000
Win Source Part Number 1316344-ISO7742FQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742FQDWRQ1 CAD Model

Description

The ISO7742FQDWRQ1 is a robust, automotive-grade, high-speed quad-channel digital isolator designed and manufactured by Texas Instruments. This component is engineered to provide signal isolation in a variety of digital communication systems, particularly in applications where high insulation and signal integrity are paramount. The ISO7742FQDWRQ1 is an essential device for ensuring electrical separation between low-voltage and high-voltage circuits, thereby protecting sensitive components and users from potential hazards.

With a commitment to reliability and performance, the ISO7742FQDWRQ1 features four isolated channels, two of which are forward-direction channels and the other two are reverse-direction, enabling bidirectional communication. This configuration makes it highly versatile for interfacing between microcontrollers, data buses, and other digital circuits where unidirectional or bidirectional data transfer is required.

One of the standout features of the ISO7742FQDWRQ1 is its high isolation voltage of 5000 Vrms for 1 minute per UL 1577. This ensures that the device can withstand extreme voltage transients and provides a high degree of safety for automotive and industrial applications. The isolator also boasts a wide temperature range from -40°C to +125°C, making it suitable for harsh operating environments.

The ISO7742FQDWRQ1 is designed with Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which provides a high level of isolation and long operational life. Additionally, the device supports high data rates up to 100 Mbps, ensuring fast and reliable data transfer without compromising signal integrity.

For ease of integration into electronic systems, the ISO7742FQDWRQ1 comes in a compact 16-pin SOIC package, which is space-efficient and suitable for high-density mounting. The device also meets stringent automotive industry standards such as AEC-Q100, which certifies its suitability for automotive applications.

In summary, the ISO7742FQDWRQ1 from Texas Instruments is a high-performance, reliable, and safe solution for digital signal isolation in automotive and industrial applications. Its high-speed operation, robust isolation capabilities, and compliance with industry standards make it an excellent choice for designers seeking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5110 $55.1100
23+ $4.5219 $104.0037
35+ $4.3806 $153.3210
48+ $4.2393 $203.4864
62+ $4.0980 $254.0760
82+ $3.6740 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess