EN
  • EN
  • DE

ISO7761FDBQR

Part No ISO7761FDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO776x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7761
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875988-ISO7761FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7761FDBQR CAD Model

Description

Introducing the ISO7761FDBQR Digital Isolator from Texas Instruments

The ISO7761FDBQR is a high-performance, six-channel digital isolator with a robust isolation barrier that ensures operational integrity in harsh electrical environments. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to provide signal isolation for a wide range of applications including industrial, medical, and telecom systems.

Key Features:

  • High Isolation Voltage: The ISO7761FDBQR offers an isolation voltage of 3000 Vrms for 1 minute per UL and 4242 VPK per VDE, ensuring safety and reliability for both the device and the user.
  • Robust Electromagnetic Compatibility (EMC): It comes with low emissions and high immunity to electrical noise, which is critical for performance in industrial environments.
  • High Data Rates: The device supports data rates up to 100 Mbps, making it suitable for high-speed communication without compromising signal integrity.
  • Wide Temperature Range: With an operational temperature range from -40°C to +125°C, the ISO7761FDBQR is ideal for use in extreme conditions.
  • Fail-Safe Outputs: It ensures that outputs are in a known state when inputs are not powered, which is crucial for safety-related applications.

Enhanced System Performance:

The ISO7761FDBQR integrates Texas Instruments' edge-rate control architecture to minimize radiated emissions and reduce EMI, resulting in improved system performance. This feature is particularly beneficial in sensitive applications where maintaining signal integrity is paramount.

Flexible Configuration:

With its six channels, the device can be configured in multiple ways (4/0, 3/1, 2/2, 1/3, 0/4) to match the specific needs of the application. This flexibility allows designers to optimize their system layout and achieve the best possible performance.

Easy Integration:

The ISO7761FDBQR comes in a small, surface-mount 16-pin SSOP package, making it easy to integrate into various PCB designs. This compact form factor is beneficial for designs where space is at a premium.

Conclusion:

Overall, the ISO7761FDBQR from Texas Instruments is a versatile and reliable digital isolator that offers superior isolation capabilities. Its high-speed operation, robust EMC performance, and flexible channel configuration make it an excellent choice for designers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1751 $50.8016
39+ $2.6052 $101.6028
60+ $2.5238 $151.4280
82+ $2.4424 $200.2768
106+ $2.3610 $250.2660
142+ $2.1167 $300.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess